Dantona Industries, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-158

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.4 Length: 0.6 Width: Weight: 0.5 oz
Request a Quote
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.4 Length: 0.6 Width: Weight: 0.5 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-158 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-158
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-158
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.4 Length: 0.6 Width: Weight: 0.5 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 2100mAh

Battery Chemistry: Lithium

Cell Type: 2/3A

Cell Size:

Number of Cells: 1

Termination style: Connector

Height: 1.4

Length: 0.6

Width:

Weight: 0.5 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
COMP-158
Batteries COMP-158
Omron B9670B Lithium Battery 3.6V 2100m

Omron B9670B Lithium Battery 3.6V 2100m

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number COMP-158 COMP-158
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs Batteries
Standard Cylindrical Battery Sizes 2/3A; 2/3A
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
Capacity 2.1 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details