Dantona Industries, Inc. Battery, Cylindrical; Lithium; 3 V; 1400 mAh CR12600SE

Description
3 V Voltage Lithium Chemical System Cylindrical Battery Features A Single Lithium Battery Produces About 3 V, Twice the Output of Conventional Batteries Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <0.5% a Year at Room Temperature Stable Discharge Characteristics Usable Over a Wide Temperature Range; Operational Temperature Range: –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Features (Continued) Extremely Safe (UL Recognized Component; File No. MH12383) Applications Water, Gas and Electricity Meters Memory Back-Up Power Sources for Office and Factory Automation Equipment Main Power Sources and Memory Back-Up Power Sources for Car Electronics Various Memory Back-Up Power Source
Description
3 V Voltage Lithium Chemical System Cylindrical Battery Features A Single Lithium Battery Produces About 3 V, Twice the Output of Conventional Batteries Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <0.5% a Year at Room Temperature Stable Discharge Characteristics Usable Over a Wide Temperature Range; Operational Temperature Range: –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Features (Continued) Extremely Safe (UL Recognized Component; File No. MH12383) Applications Water, Gas and Electricity Meters Memory Back-Up Power Sources for Office and Factory Automation Equipment Main Power Sources and Memory Back-Up Power Sources for Car Electronics Various Memory Back-Up Power Source

Suppliers

Company
Product
Description
Supplier Links
Battery, Cylindrical; Lithium; 3 V; 1400 mAh - 70157328 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Cylindrical; Lithium; 3 V; 1400 mAh
70157328
Battery, Cylindrical; Lithium; 3 V; 1400 mAh 70157328
3 V Voltage Lithium Chemical System Cylindrical Battery Features A Single Lithium Battery Produces About 3 V, Twice the Output of Conventional Batteries Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <0.5% a Year at Room Temperature Stable Discharge Characteristics Usable Over a Wide Temperature Range; Operational Temperature Range: –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Features (Continued) Extremely Safe (UL Recognized Component; File No. MH12383) Applications Water, Gas and Electricity Meters Memory Back-Up Power Sources for Office and Factory Automation Equipment Main Power Sources and Memory Back-Up Power Sources for Car Electronics Various Memory Back-Up Power Source

3 V Voltage Lithium Chemical System Cylindrical Battery
Features

  • A Single Lithium Battery Produces About 3 V, Twice the Output of Conventional Batteries
  • Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <0.5% a Year at Room Temperature
  • Stable Discharge Characteristics
  • Usable Over a Wide Temperature Range; Operational Temperature Range: –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range)
  • Superior Leakage Resistance
    Features (Continued)
  • Extremely Safe (UL Recognized Component; File No. MH12383)
    Applications
  • Water, Gas and Electricity Meters
  • Memory Back-Up Power Sources for Office and Factory Automation Equipment
  • Main Power Sources and Memory Back-Up Power Sources for Car Electronics
  • Various Memory Back-Up Power Source
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157328
Product Name Battery, Cylindrical; Lithium; 3 V; 1400 mAh
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details