Dantona Industries, Inc. Battery - Nickel Metal Hydride - NiMH/NiCD Packs CUSTOM-232

Description
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1650mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number of Cells: 3 Termination style: Connector Height: 0.6 Length: 2.1 Width: 1.7 Weight: 2.9 oz
Request a Quote
Description
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1650mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number of Cells: 3 Termination style: Connector Height: 0.6 Length: 2.1 Width: 1.7 Weight: 2.9 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - Nickel Metal Hydride - NiMH/NiCD Packs - CUSTOM-232 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Nickel Metal Hydride - NiMH/NiCD Packs
CUSTOM-232
Battery - Nickel Metal Hydride - NiMH/NiCD Packs CUSTOM-232
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1650mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number of Cells: 3 Termination style: Connector Height: 0.6 Length: 2.1 Width: 1.7 Weight: 2.9 oz

Manufacturer:

Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 1650mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type: AA

Cell Size:

Number of Cells: 3

Termination style: Connector

Height: 0.6

Length: 2.1

Width: 1.7

Weight: 2.9 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
CUSTOM-232
Batteries CUSTOM-232
IGT 40404100W NiMH Battery 3.6V 1650mAh

IGT 40404100W NiMH Battery 3.6V 1650mAh

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number CUSTOM-232 CUSTOM-232
Product Name Battery - Nickel Metal Hydride - NiMH/NiCD Packs Batteries
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
Capacity 1.65 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1449412 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 78 x 68 x 19 mm
Capacity 5.2 ampere-hr
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details