TE Connectivity Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.2 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.2 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.2 Outer Thread Size : PG16 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15.2 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15.2 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17.2 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.2 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.2 Outer Thread Size : NPT 1" Thread Length : 18 MM [.708 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.2 Outer Thread Size : PG29 Thread Length (MM) : 11 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.2 Outer Thread Size : M25 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.2 Outer Thread Size : NPT 3/4" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.2 Outer Thread Size : PG21 Thread Length : 11 MM [.433 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21.2 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21.2 Outer Thread Size : M32 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23.2 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.2 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.2 Outer Thread Size : NPT 1" Thread Length : 18 MM [.708 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.2 Outer Thread Size : PG29 Thread Length : 11 MM [.433 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28.2 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28.2 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.2 Outer Thread Size : PG 9 Thread Length (MM) : 8 Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 20 - 26.2 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 22 - 32.2 Outer Thread Size : M40 x 1.5 Thread Length : 18 MM [.708 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.2 Outer Thread Size : PG11 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.2 Outer Thread Size : M16 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.2 Outer Thread Size : PG 9 Thread Length : 8 MM [.315 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : NPT 3/8" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.2 Outer Thread Size : M16 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.2 Outer Thread Size : PG11 Thread Length : 8 MM [.315 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.2 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.2 Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.2 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.2 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.2 Outer Thread Size : PG13.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.2 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.2 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 8 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.2 Outer Thread Size : NPT 3/4" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.2 Outer Thread Size : PG21 Thread Length (MM) : 11 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG36 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.1 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.1 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.1 Outer Thread Size : PG16 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15.1 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15.1 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17.1 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 21 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.1 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.1 Outer Thread Size : NPT 1" Thread Length : 18 MM [.708 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.1 Outer Thread Size : PG29 Thread Length (MM) : 11 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.1 Outer Thread Size : M25 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.1 Outer Thread Size : NPT 3/4" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.1 Outer Thread Size : PG21 Thread Length : 11 MM [.433 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21.1 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21.1 Outer Thread Size : M32 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23.1 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 28 Thread Length : 13.2 MM [.519 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.1 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.1 Outer Thread Size : NPT 1" Thread Length : 18 MM [.708 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.1 Outer Thread Size : PG29 Thread Length : 11 MM [.433 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28.1 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28.1 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.1 Outer Thread Size : PG 9 Thread Length (MM) : 8 Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 20 - 26.1 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 22 - 32.1 Outer Thread Size : M40 x 1.5 Thread Length : 18 MM [.708 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 10 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.1 Outer Thread Size : PG11 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.1 Outer Thread Size : M16 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.1 Outer Thread Size : PG 9 Thread Length : 8 MM [.315 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.1 Outer Thread Size : M16 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.1 Outer Thread Size : PG11 Thread Length : 8 MM [.315 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 12 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.1 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.1 Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.1 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.1 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.1 Outer Thread Size : PG13.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.1 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.1 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 8 - 17 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.1 Outer Thread Size : NPT 3/4" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.1 Outer Thread Size : PG21 Thread Length : 11 MM [.433 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG36 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : PG16 Thread Length : 10 MM [.393 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ]... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 21 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : NPT 1" Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : PG29 Thread Length (MM) : 11 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : NPT 3/4" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : PG21 Thread Length : 11 MM [.433 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Outer Thread Size : M32 x 1.5 Thread Length : 10 MM [.393 INCH ]... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 28 Thread Length : 13.2 MM [.519 INCH ] Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : NPT 1" Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : PG29 Thread Length : 11 MM [.433 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : PG 9 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 20 - 26 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 x 1.5 Thread Length : 18 MM [.708 INCH ]... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 10 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : PG11 Thread Length (MM) : 8 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 8... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length : 8 MM [.315 INCH ]... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : NPT 3/8" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG 9 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : PG11 Thread Length : 8 MM [.315 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 12 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ]... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG13.5 Thread Length : 10 MM [.393 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 8 - 17 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : NPT 3/4" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : PG21 Thread Length (MM) : 11 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG36 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M20 x 1.5 Thread Length : 12 MM [.472 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M25 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : NPT 1/2" Thread Length (MM) : 13 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : PG16 Thread Length : 6.5 MM [.255 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 11 - 15 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 11 - 17 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 11 - 17 Outer Thread Size : M25 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 11 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 11 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : M32 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : M40 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : M40 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : NPT 1" Thread Length (MM) : 13 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : PG29 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : PG29 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M25 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M25 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M32 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : NPT 3/4" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : PG21 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : PG21 Thread Length : 7.2 MM [.283 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 15 - 21 Outer Thread Size : M32 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 15 - 21 Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 15 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 23 Thread Length : 13.2 MM [.519 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M32 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M40 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M40 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : NPT 1" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : PG29 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : PG29 Thread Length : 8 MM [.315 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 19 - 28 Outer Thread Size : M40 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 19 - 28 Outer Thread Size : M40 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 19 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 7 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : PG 9 Thread Length (MM) : 6 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : PG7 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : NPT 1 1/4" Thread Length : 25.6 MM [1.007 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 7 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : PG11 Thread Length (MM) : 6 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : PG11 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 30 - 38 Outer Thread Size : NPT 1 1/2" Thread Length : 26 MM [1.023 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : NPT 2" Thread Length : 27 MM [1.062 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 7 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length : 7 MM [.275 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG 9 Thread Length : 6 MM [.236 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 6.5 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length : 7 MM [.275 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : PG11 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : PG11 Thread Length : 6 MM [.236 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : NPT 1/2" Thread Length (MM) : 13 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG13.5 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 11 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG13.5 Thread Length : 6.5 MM [.255 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : M25 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : M25 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 13 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : PG16 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 13 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 8 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 13 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M25 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M25 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M32 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : NPT 3/4" Thread Length (MM) : 13 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : PG21 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : PG21 Thread Length (MM) : 7.2 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M16 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M20 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M25 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M32 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M40 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M50 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M63 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG 7 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG 9 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG11 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG13.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG16 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG21 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG29 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG36 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG42 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG48 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M12 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Ventilation... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M16 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M20 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M40 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product... |
| << Prev |