TE Connectivity Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M12 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M16 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M20 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M25 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M32 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M40 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M50 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M63 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M75 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1 1/2" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type :... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1 1/4" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type :... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1/2" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1/4" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 2" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 3/4" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 3/8" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG 7 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG 9 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG11 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG135 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG16 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG21 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG29 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG36 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG42 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG48 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M12 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M16 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M20 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M25 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M32 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M40 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M50 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M63 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M75 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 1 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 1 1/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 1" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 1/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 3/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 3/8" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG 9 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG11 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG135 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG16 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG21 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG29 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG36 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG42 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG48 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG7 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M12 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M16 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M20 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M25 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M32 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M40 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M50 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M63 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M75 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/8" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 7 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 9 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG11 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG135 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG16 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG21 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG29 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG36 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG42 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG48 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP56 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Dimensions Outer Thread Size : M12 x 1.5 Thread Length : 12 MM [.472 INCH ] Industry Standards IP Rating : IP56 Outer Thread Type :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 11 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry Standards IP Rating : IP68 Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Ventilation Plug... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M12 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M16 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M20 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M25 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M32 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M40 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M50 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M63 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M75 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/8" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 7 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 9 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG11 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG135 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG16 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG21 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG29 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG36 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG42 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG48 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 66 Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP56 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 66 Dimensions Outer Thread Size : M12 x 1.5 Thread Length : 12 MM [.472 INCH ] Industry Standards IP Rating : IP56 Outer Thread Type :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 11 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 Packaging Features Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry Standards IP Rating : IP68 Packaging Features Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Ventilation Plug... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M12 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M16 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M20 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M25 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M32 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M40 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M50 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M63 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M75 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1" Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1/2" Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/4" Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/8" Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 7 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 9 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG11 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG135 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG16 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG21 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG29 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG36 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG42 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG48 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 66 Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP56 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 11 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 Packaging Features... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry Standards IP Rating : IP68 Packaging Features... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M50 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Ventilation... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 12 - 17 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating :... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 12 - 17 Outer Thread Size : NPT 3/4" Thread Length (MM) : 12 Industry Standards IP Rating : IP68... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating :... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : NPT 1/4" Thread Length (MM) : 10 Industry Standards IP Rating : IP68... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 7 Industry Standards IP Rating :... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : NPT 3/8" Thread Length (MM) : 10 Industry Standards IP Rating : IP68... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating :... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 11 Industry Standards IP Rating : IP68... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M16 x 1.5 Thread Length (MM) : 11.5 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 13 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M40 Thread Length (MM) : 16 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M50 Thread Length (MM) : 18 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M63 Thread Length (MM) : 20 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 1 1/2" Thread Length (MM) : 26 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 1 1/4" Thread Length (MM) : 25.6 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 1" Thread Length (MM) : 25 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 1/2" Thread Length (MM) : 19.9 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 2" Thread Length (MM) : 26.9 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 3/4" Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 3/4" Thread Length (MM) : 20.2 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 3/8" Thread Length (MM) : 15.3 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : 303 Stainless Steel Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : PG16 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : PG16 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 18 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 18 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 18 Outer Thread Size : NPT 3/4" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 18 Outer Thread Size : PG21 Thread Length : 7 MM [.275 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : NPT 3/4" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : PG21 Thread Length (MM) : 7.2 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : PG21 Thread Length : 12 MM [.472 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 25 Outer Thread Size : M32 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 25 Outer Thread Size : M32 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 25 Outer Thread Size : NPT 1" Thread Length : 20 MM [.787 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 25 Outer Thread Size : PG29 Thread Length : 9 MM [.354 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M32 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : NPT 1" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : PG29 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : PG29 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M50 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M50 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : NPT 1 1/4" Thread Length : 20 MM [.787 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : PG36 Thread Length (MM) : 14 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : PG36 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : PG36 Thread Length : 9 MM [.354 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 6 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : M12 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : NPT 1/4" Thread Length : 11.5 MM [.452 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : PG 7 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : PG 7 Thread Length (MM) : 6 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : PG 7 Thread Length : 6 MM [.236 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG21 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 30 - 38 Outer Thread Size : M50 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 30 - 38 Outer Thread Size : NPT 1 1/2" Thread Length : 22 MM [.866 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 30 - 38 Outer Thread Size : PG42 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 30 - 38 Outer Thread Size : PG42 Thread Length (MM) : 16 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : M63 x 1.5 Thread Length (MM) : 14 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : M63 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : NPT 2" Thread Length : 22 MM [.866 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : PG48 Thread Length (MM) : 14 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : PG48 Thread Length (MM) : 18 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 37 - 53 Outer Thread Size : M63 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 7 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG 9 Thread Length : 6 MM [.236 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 6 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length : 6.5 MM [.255 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : NPT 3/8" Thread Length : 11.5 MM [.452 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : PG11 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : PG11 Thread Length : 6 MM [.236 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 8 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 8 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 6 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG13.5 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG21 Thread Length (MM) : 7.2 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 6 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length : 12 MM [.472 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG135 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG135 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG135 Thread Length : 6.5 MM [.255 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7.5 - 14 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7.5 - 14 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7.5 - 14 Outer Thread Size : PG16 Thread Length : 6.5 MM [.255 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M12 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M16 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M20 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M20 x 1.5 Thread Length : 15 MM [.59 INCH ] Industry Standards IP Rating : IP66 Outer Thread Type :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M20 Industry Standards IP Rating : IP68 Outer Thread Type : Metric Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M25 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M25 Industry Standards IP Rating : IP68 Outer Thread Type : Metric Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M32 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M40 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M50 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M63 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1 1/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1/2" Thread Length : 16 MM [.629 INCH ] Industry Standards IP Rating : IP66 Outer Thread Type : NPT... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 3/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 3/4" Thread Length : 16 MM [.629 INCH ] Industry Standards IP Rating : IP66 Outer Thread Type : NPT... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 3/8" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG 7 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG 9 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG11 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG135 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG16 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG21 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG29 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG36 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG42 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG48 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... |
| << Prev | Next >> |