Galco Industrial Electronics Datasheets for Cable Glands

Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more

Page: 1 2
Product Name Notes
1 1/4 AL FT TECK CAB JACK OD 1.350-1.625
1/2 AL FT TECK CAB JACK OD 0.725-0.885
1/2 FT MC CAB ARMOR OD .44-.65
1/2" Aluminum Cord Connector Hazardous R
2 IND HAZLO MC CONN NI/BR SM
3/4 AL MC AND TRAY CABLE FTG OD .650 TO
3/4 FT MC CAB ARMOR OD .60-.85
ALUM CORD CONNECTOR M20, .31-.38in.
Aluminum Cord Connector Hazardous Rated
BARR GLAND 3/4 NPT SZ1 ALU TSC
BARR GLAND ISO M32 SZ1 ALU TSC
BARR GLAND ISO M32 SZ2 ALU TSC
CORD CONN, EURO, .17in.-.45in., 1/2in.
CORD CONN, STR ML, .19-.25in., 1/2in.,
CORD CONN, STR ML, .25-.38in., 1/2in.,
Cord Grip Complete Assembly, 2 1/2in.,
Cord Grip Complete Assembly, 2in.,
Cord Grip Complete Assembly, 3in.,
Cord Grip, 1-1/2in., 1.000in.-1.125in. D
Cord Grip, 1-1/2in., 1.125in.-1.125in. D
Cord Grip, 1-1/2in., 1.125in.-1.250in. D
Cord Grip, 1-1/2in., 1.438-1.562in. Dia
Cord Grip, 1-1/2in.NPT, 1.330-1.610in.
Cord Grip, 1-1/4in., 0.750-0.875in. Dia
Cord Grip, 1-1/4in., 0.875in.-1.000in. D
Cord Grip, 1-1/4in., 1.000in.-1.125in. D
Cord Grip, 1-1/4in., 1.125-1.250in. Dia
Cord Grip, 1/2in., 0.188-0.250in. Cord
Cord Grip, 1/2in., 0.312in.-0.375in. Dia
Cord Grip, 1/2in., 0.375-0.438in. Cord
Cord Grip, 1/2in., 0.375-0.438in. Dia
Cord Grip, 1/2in., 0.438in.-0.500in. Dia
Cord Grip, 1in., 0.438in.-0.562in. Cord
Cord Grip, 1in., 0.562in.-0.625in. Cord
Cord Grip, 1in., 0.625in.-0.750in. Cord
Cord Grip, 1in., 0.688-0.812in. Dia
Cord Grip, 1in., 0.750in.-0.875in. Cord
Cord Grip, 1in., 0.812-0.938in. Dia
Cord Grip, 1in., 0.875-1.000in. Cord
Cord Grip, 1in., 0.875in.-1.000in. Dia
Cord Grip, 2in., 1.250-1.375in. Dia
Cord Grip, 2in., 1.562-1.688in. Dia
Cord Grip, 2in., 1.562in.-1.688in. Dia
Cord Grip, 2in., 1.688-1.812in. Dia
Cord Grip, 3/4in., 0.500in.-0.625in. Cor
Cord Grip, 3/4in., 0.562in.-0.625in. Cor
Cord Grip, 3/4in., 0.625in.-0.750in. Cor
Cord Grip, 3/4in., 0.688in.-0.812in. Cor
Cord Grip, 3/4in., 0.750-0.875in. Dia
Cord Grip, 3/8in., 0.375in.-0.438in. Dia
CORDCON, F-4,STR ML, .88-1.00in., 1in.,
CORDCON, STR ML, .38-.44in., 3/8in.,
CORDCON, STR ML, .38-.50in., 1in., ALU
CORDCON, STR ML, .38-.50in., 3/4in., ALU
SKINTOP SL-M 16X1.5 GY W/ NUT
SKINTOP SL-M 20X1.5 BK W/ NUT
SKINTOP SL-M 32X1.5 BK W/ NUT
SKINTOP SL-M FLEX 12X1.5 BK W/ NUT
SL 13 SKINTOP BK W/ NUT
SL 16 SKINTOP BK W/ NUT
SL 21 SKINTOP BK W/ NUT
SL 29 SKINTOP BK W/ NUT
SL 7 SKINTOP BK W/ NUT
SL FLEX 11 SKINTOP BK W/ NUT
SL FLEX 13 SKINTOP BK W/ NUT
SLN 1" SKINTOP BK 53016260
SLN 1/2" SKINTOP BK 53016230
Straight Cord Connector hazard rtd 3/4"
TMC2 CABLE GLAND ALUM 050NPT
TMC2 CABLE GLAND ALUM 075NPT
TMC2 CABLE GLAND ALUM 125NPT

<< Prev