Hubbell Wiring Device-Kellems Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices SHC1022

Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.5" RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices - 89F5186 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices
89F5186
Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices 89F5186
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.5" RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Cord; 0.25 to 0.31 in.; Straight Male; Aluminum; White; UL 94-V2 - 70116115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; 0.25 to 0.31 in.; Straight Male; Aluminum; White; UL 94-V2
70116115
Connector, Cord; 0.25 to 0.31 in.; Straight Male; Aluminum; White; UL 94-V2 70116115
Aluminum Miniature Straight Male Cord Connector, UL 94-V2 Flammability Aluminum material Hubbell offers a full line of machined aluminum cord connectors in N.P.T. hub sizes 1⁄4 " through 1 " and cast aluminum 1 " to 3 ". They provide durable performance and a clean attractive look without adding unwanted weight.

Aluminum Miniature Straight Male Cord Connector, UL 94-V2 Flammability

  • Aluminum material
    Hubbell offers a full line of machined aluminum cord connectors in N.P.T. hub sizes 1⁄4 " through 1 " and cast aluminum 1 " to 3 ". They provide durable performance and a clean attractive look without adding unwanted weight.
Supplier's Site
HBBL Cable Glands - SHC1022 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Cable Glands
SHC1022
HBBL Cable Glands SHC1022
CORD CONN, STR ML, .25-.38in., 1/2in.,

CORD CONN, STR ML, .25-.38in., 1/2in.,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 89F5186 70116115 SHC1022
Product Name Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices Connector, Cord; 0.25 to 0.31 in.; Straight Male; Aluminum; White; UL 94-V2 HBBL Cable Glands
Material Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602050R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248541 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details