Hubbell Wiring Device-Kellems HBBL Cable Glands SHC1021

Description
CORD CONN, STR ML, .19-.25in., 1/2in.,
Datasheet
Description
CORD CONN, STR ML, .19-.25in., 1/2in.,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Cable Glands - SHC1021 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Cable Glands
SHC1021
HBBL Cable Glands SHC1021
CORD CONN, STR ML, .19-.25in., 1/2in.,

CORD CONN, STR ML, .19-.25in., 1/2in.,

Supplier's Site
Cord Grip Connector, Aluminium, 0.5 In/12.7Mm, Id 0.25In/6.35Mm; Thread Size Imperial Hubbell Wiring Devices - 89F2811 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector, Aluminium, 0.5 In/12.7Mm, Id 0.25In/6.35Mm; Thread Size Imperial Hubbell Wiring Devices
89F2811
Cord Grip Connector, Aluminium, 0.5 In/12.7Mm, Id 0.25In/6.35Mm; Thread Size Imperial Hubbell Wiring Devices 89F2811
CORD GRIP CONNECTOR, ALUMINIUM, 0.5 IN/12.7MM, ID 0.25IN/6.35MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:4.83mm; Cable Diameter Max:6.35mm; Cable Gland Material:Aluminum; Gland Colour:Metallic RoHS Compliant: Yes

CORD GRIP CONNECTOR, ALUMINIUM, 0.5 IN/12.7MM, ID 0.25IN/6.35MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:4.83mm; Cable Diameter Max:6.35mm; Cable Gland Material:Aluminum; Gland Colour:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number SHC1021 89F2811
Product Name HBBL Cable Glands Cord Grip Connector, Aluminium, 0.5 In/12.7Mm, Id 0.25In/6.35Mm; Thread Size Imperial Hubbell Wiring Devices
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248670 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details