Hubbell Wiring Device-Kellems Cord Connector, Aluminium, 1 Npt; Thread Size Imperial Hubbell Wiring Devices SHC1043

Description
CORD CONNECTOR, ALUMINIUM, 1" NPT; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Aluminum; Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, ALUMINIUM, 1" NPT; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Aluminum; Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Aluminium, 1 Npt; Thread Size Imperial Hubbell Wiring Devices - 91B3541 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Aluminium, 1 Npt; Thread Size Imperial Hubbell Wiring Devices
91B3541
Cord Connector, Aluminium, 1 Npt; Thread Size Imperial Hubbell Wiring Devices 91B3541
CORD CONNECTOR, ALUMINIUM, 1" NPT; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Aluminum; Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

CORD CONNECTOR, ALUMINIUM, 1" NPT; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Aluminum; Gland Colour:Grey; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
HBBL Cable Glands - SHC1043 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Cable Glands
SHC1043
HBBL Cable Glands SHC1043
CORDCON, F-4,STR ML, .88-1.00in., 1in.,

CORDCON, F-4,STR ML, .88-1.00in., 1in.,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number 91B3541 SHC1043
Product Name Cord Connector, Aluminium, 1 Npt; Thread Size Imperial Hubbell Wiring Devices HBBL Cable Glands
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2705194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.2756 to 0.5118 inch (7 to 13 mm)
View Details