High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
"Cable Gland 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Polyamide 1/2"" NPT Black"
SKINTOP SLN/ SLRN is a durable, liquid tight, easy to assemble strain relief cable gland with NPT threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics. Locknuts, not included, may be ordered separately, see 650-5060 for details.
CABLE GLAND, 1/2" NPT, PA, 5-12MM, BLK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes
| LAPP | DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Sealing Glands | Sealing Glands | Sealing Glands | Sealing Glands | Sealing Glands |
| Product Number | S2112 | 2181-S2112-ND | S2112 | 70123693 | 61AC2175 |
| Product Name | SKINTOP® SLN: Non-Metallic Strain Relief - NPT | Cable and Cord Grips | LAPP Cable Glands | Connector; NPT-1/2 in.; 0.825 in.; 0.591 in.; Polyamide; Neoprene; Black | Cable Gland, 1/2 Npt, Pa, 5-12Mm, Blk; Thread Size Imperial Lapp Usa |
| Application | Cable & Wire | Cable & Wire | Cable & Wire | Cable & Wire | Cable & Wire |
| Material | Polyamide / Nylon | Polyamide / Nylon | Polyamide | Polyamide / Nylon; Nylon (Polyamide) | |
| Mounting Size | 0.8390 inch (21.31 mm) |