Hubbell Wiring Device-Kellems HBBL Cable Glands SHC1033

Description
CORDCON, STR ML, .38-.50in., 3/4in., ALU
Datasheet
Description
CORDCON, STR ML, .38-.50in., 3/4in., ALU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Cable Glands - SHC1033 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Cable Glands
SHC1033
HBBL Cable Glands SHC1033
CORDCON, STR ML, .38-.50in., 3/4in., ALU

CORDCON, STR ML, .38-.50in., 3/4in., ALU

Supplier's Site
Cord Grip Connector, Aluminium, 0.75 In/9.05Mm, Id 0.5 In/12.7Mm; Thread Size Imperial Hubbell Wiring Devices - 89F2820 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector, Aluminium, 0.75 In/9.05Mm, Id 0.5 In/12.7Mm; Thread Size Imperial Hubbell Wiring Devices
89F2820
Cord Grip Connector, Aluminium, 0.75 In/9.05Mm, Id 0.5 In/12.7Mm; Thread Size Imperial Hubbell Wiring Devices 89F2820
CORD GRIP CONNECTOR, ALUMINIUM, 0.75 IN/9.05MM, ID 0.5 IN/12.7MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:9.7mm; Cable Diameter Max:12.7mm; Cable Gland Material:Aluminum; Gland Colour:Metallic RoHS Compliant: Yes

CORD GRIP CONNECTOR, ALUMINIUM, 0.75 IN/9.05MM, ID 0.5 IN/12.7MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:9.7mm; Cable Diameter Max:12.7mm; Cable Gland Material:Aluminum; Gland Colour:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number SHC1033 89F2820
Product Name HBBL Cable Glands Cord Grip Connector, Aluminium, 0.75 In/9.05Mm, Id 0.5 In/12.7Mm; Thread Size Imperial Hubbell Wiring Devices
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601172R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2100619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Traction Relief Cable Gland - 4308526 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers