Hubbell Wiring Device-Kellems HBBL Cable Glands SEC50GA

Description
CORD CONN, EURO, .17in.-.45in., 1/2in.
Datasheet
Description
CORD CONN, EURO, .17in.-.45in., 1/2in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Cable Glands - SEC50GA - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Cable Glands
SEC50GA
HBBL Cable Glands SEC50GA
CORD CONN, EURO, .17in.-.45in., 1/2in.

CORD CONN, EURO, .17in.-.45in., 1/2in.

Supplier's Site
Cord Connector, Str, Nylon 6.6, Npt 0.5In, Grey; Thread Size Imperial Hubbell Wiring Devices - 91F2300 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Str, Nylon 6.6, Npt 0.5In, Grey; Thread Size Imperial Hubbell Wiring Devices
91F2300
Cord Connector, Str, Nylon 6.6, Npt 0.5In, Grey; Thread Size Imperial Hubbell Wiring Devices 91F2300
CORD CONNECTOR, STR, NYLON 6.6, NPT 0.5IN, GREY; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes

CORD CONNECTOR, STR, NYLON 6.6, NPT 0.5IN, GREY; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:4.3mm; Cable Diameter Max:11.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number SEC50GA 91F2300
Product Name HBBL Cable Glands Cord Connector, Str, Nylon 6.6, Npt 0.5In, Grey; Thread Size Imperial Hubbell Wiring Devices
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601077R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 116979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Standard Straight-Through Cable Gland - 4221042 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details