LAPP SKINTOP® SL: Non-Metallic Strain Relief - PG S2121

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SKINTOP® SL: Non-Metallic Strain Relief - PG - S2121 - LAPP
Florham Park, NJ, United States
SKINTOP® SL: Non-Metallic Strain Relief - PG
S2121
SKINTOP® SL: Non-Metallic Strain Relief - PG S2121
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site
Cable and Cord Grips - 2181-S2121-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-S2121-ND
Cable and Cord Grips 2181-S2121-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Black"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Black"

Buy Now Datasheet
Connector, Strain Relief, Liquid Tight,Non Metallic, PG-21 Threads - 70123705 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief, Liquid Tight,Non Metallic, PG-21 Threads
70123705
Connector, Strain Relief, Liquid Tight,Non Metallic, PG-21 Threads 70123705
SKINTOP SL/ SLR is a durable, liquid tight, easy to assemble strain relief cable gland with PG threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics.

SKINTOP SL/ SLR is a durable, liquid tight, easy to assemble strain relief cable gland with PG threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics.

Supplier's Site
LAPP Cable Glands - S2121 - Galco Industrial Electronics
Madison Heights, MI, United States
LAPP Cable Glands
S2121
LAPP Cable Glands S2121
SL 21 SKINTOP BK W/ NUT

SL 21 SKINTOP BK W/ NUT

Supplier's Site

Technical Specifications

  LAPP DigiKey Allied Electronics, Inc. Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands Sealing Glands Sealing Glands
Product Number S2121 2181-S2121-ND 70123705 S2121
Product Name SKINTOP® SL: Non-Metallic Strain Relief - PG Cable and Cord Grips Connector, Strain Relief, Liquid Tight,Non Metallic, PG-21 Threads LAPP Cable Glands
Application Cable & Wire Cable & Wire Cable & Wire Cable & Wire
Material Polyamide / Nylon Polyamide / Nylon Polyamide
Mounting Size 1.11 inch (28.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 2101332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details