LAPP SKINTOP® SL: Non-Metallic Strain Relief - PG S2113

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SKINTOP® SL: Non-Metallic Strain Relief - PG - S2113 - LAPP
Florham Park, NJ, United States
SKINTOP® SL: Non-Metallic Strain Relief - PG
S2113
SKINTOP® SL: Non-Metallic Strain Relief - PG S2113
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site
Cable and Cord Grips - 2181-S2113-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-S2113-ND
Cable and Cord Grips 2181-S2113-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13 Black"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13 Black"

Buy Now Datasheet
Connector, Strain Relief; Polyamide; PG-13.5, 0.236 - 0.472 in. - 70123698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; Polyamide; PG-13.5, 0.236 - 0.472 in.
70123698
Connector, Strain Relief; Polyamide; PG-13.5, 0.236 - 0.472 in. 70123698
SKINTOP SL/ SLR is a durable, liquid tight, easy to assemble strain relief cable gland with PG threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics.

SKINTOP SL/ SLR is a durable, liquid tight, easy to assemble strain relief cable gland with PG threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics.

Supplier's Site
LAPP Cable Glands - S2113 - Galco Industrial Electronics
Madison Heights, MI, United States
LAPP Cable Glands
S2113
LAPP Cable Glands S2113
SL 13 SKINTOP BK W/ NUT

SL 13 SKINTOP BK W/ NUT

Supplier's Site

Technical Specifications

  LAPP DigiKey Allied Electronics, Inc. Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands Sealing Glands Sealing Glands
Product Number S2113 2181-S2113-ND 70123698 S2113
Product Name SKINTOP® SL: Non-Metallic Strain Relief - PG Cable and Cord Grips Connector, Strain Relief; Polyamide; PG-13.5, 0.236 - 0.472 in. LAPP Cable Glands
Application Cable & Wire Cable & Wire Cable & Wire Cable & Wire
Material Polyamide / Nylon Polyamide / Nylon Polyamide
Mounting Size 0.8030 inch (20.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2705214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details