Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25HL512TFABHI010

Description
Flash, 64MX8, PBGA24
Request a Quote Datasheet
Description
Flash, 64MX8, PBGA24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25HL512TFABHI010 - Rochester Electronics
Newburyport, MA, United States
Flash, 64MX8, PBGA24

Flash, 64MX8, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254753-S25HL512TFABHI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254753-S25HL512TFABHI010
Integrated Circuits (ICs) - Memory 1254753-S25HL512TFABHI010
Win Source Part Number: 1254753-S25HL512TFAB HI010 Category: Integrated Circuits (ICs)>Memory Series: HL-T Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 166 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25HL512TFABHI0 10-428,428-S25HL512T FABHI010,2832-S25HL5 12TFABHI010 Base Product Number: S25HL512

Win Source Part Number: 1254753-S25HL512TFABHI010
Category: Integrated Circuits (ICs)>Memory
Series: HL-T
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 166 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25HL512TFABHI010-428,428-S25HL512TFABHI010,2832-S25HL512TFABHI010
Base Product Number: S25HL512

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number S25HL512TFABHI010 1254753-S25HL512TFABHI010
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - A2C00058602 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details