Newport MKS Datasheets for UV Light Systems
UV light systems provide ultraviolet light for identification, tracing, curing, disinfection or processing applications.
UV Light Systems: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The TLB-6712 Velocity™ Widely Tunable Laser features a 765-781 nm tuning range and 50 mW of free space output power at 780 nm. It offers up to 8 nm/s tuning... | |
| The TLB-6713 Velocity™ Widely Tunable Laser features a 792-810 nm tuning range and 20 mW of free space output power at 795 nm. It offers up to 10 nm/s tuning... | |
| The TLB-6716 Velocity™ Widely Tunable Laser features a 830-853 nm tuning range and 50 mW of free space output power at 850 nm. It offers up to 10 nm/s tuning... | |
| The TLB-6718 Velocity™ Widely Tunable Laser features a 890-940 nm tuning range and 15 mW of free space output power at 890 nm. It offers up to 10 nm/s tuning... | |
| The TLB-6719 Velocity™ Widely Tunable Laser features a 940-985 nm tuning range and 40 mW of free space output power at 980 nm. It offers up to 10 nm/s tuning... | |
| The TLB-6721 Velocity™ Widely Tunable Laser features a 1030-1070 nm tuning range and 60 mW of free space output power at 1064 nm. It offers a 10 nm/s tuning speed. | |
| The TLB-6722 Velocity™ Widely Tunable Laser features a 1045-1085 nm tuning range and 40 mW of free space output power at 1080 nm. It offers up to 10 nm/s tuning... | |
| The TLB-6723 Velocity™ Widely Tunable Laser features a 1070-1130 nm tuning range and 30 mW of free space output power at 1110 nm. It offers up to 10 nm/s tuning... | |
| The TLB-6724 Velocity™ Widely Tunable Laser features a 1270-1330 nm tuning range and 30 mW of free space output power at 1300 nm. It offers up to 15 nm/s tuning... | |
| The TLB-6725 Velocity™ Widely Tunable Laser features a 1390-1470 nm tuning range and 45 mW of free space output power at 1450 nm. It offers up to 15 nm/s tuning... | |
| The TLB-6726 Velocity™ Widely Tunable Laser features a 1420-1500 nm tuning range and 20 mW of free space output power at 1480 nm. It offers up to 15 nm/s tuning... | |
| The TLB-6728 Velocity™ Widely Tunable Laser features a 1520-1570 nm tuning range and 30 mW of free space output power at 1550 nm. It offers up to 20 nm/s tuning... | |
| The TLB-6730 Velocity™ Widely Tunable Laser features a 1550-1630 nm tuning range and 30 mW of free space output power at 1600 nm. It offers up to 20 nm/s tuning... | |
| The TLB-6732 Velocity™ Widely Tunable Laser features a 1700-1800 nm tuning range and 10 mW of free space output power at 1780 nm. It offers up to 20 nm/s tuning... | |
| The TLB-6736 Velocity™ Widely Tunable Laser features a 1975-2075 nm tuning range and 2 mW of free space output power at 2030 nm. It offers up to 20 nm/s tuning... | |
| The TLB-6740 Velocity™ Widely Tunable Laser features a 2350-2450 nm tuning range and 4 mW of free space output power at 2400 nm. It offers up to 5 nm/s tuning... | |
| The TLM-8700 laser modules are designed for integration into OEM volume applications. They combine the best in high performance—ultrafas t, ultrawide, and mode-hop free—with low noise, high linearity and high... | |
| The TLS130B-250Q is part of Oriel’s upgraded Tunable Light Source (TLS) series: a compact, fully assembled illuminator solution. It is a direct replacement for legacy models TLS-250QR and TLS-250QU. Incorporating... | |
| The TLS130B-300X is part of Oriel’s upgraded Tunable Light Source (TLS) series: a compact, fully assembled illuminator solution. It is a direct replacement for legacy models TLS-300XR and TLS-300XU. Incorporating... | |
| The TLS260B Tunable Light Source family of products is tailor-made for users who want the flexibility of a modular design and the simplicity of an integrated system. All models are... | |
| The TO56-102-116 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1550nm ±20nm. When operated in pulsed mode has a center wavelength of 1550nm ±20nm... | |
| The TO56-103-116 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1550nm ±20nm. When operated in pulsed mode has a center wavelength of 1550nm ±20nm... | |
| The TO56-124-116 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1310nm ±20nm. When operated in pulsed mode has a center wavelength of 1310nm ±20nm... | |
| The TO9-121 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1465nm ±20nm, with 1.8 Watts CW output power. When operated in pulsed mode has... | |
| The TO9-147-161 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1550nm ±20nm, with 1.6 Watts CW output power. When operated in pulsed mode has... | |
| The TO9-148-161 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1595nm ±20nm, with 1.8 Watts CW output power. When operated in pulsed mode has... | |
| The TO9-152-161 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1345 nm ± 20 nm, with 2.0 Watts CW output power. When operated in... | |
| The UVU-2A UV Beam Viewer is suitable for high power applications, is cleanroom-compatible , and it is transmissive (resulting in much easier beam alignment). By placing this optically clear device... | |
| The VAMP™ TA-7614-H Tapered Amplifier provides amplification within the wavelength range of 787-805 nm, offering up to 1.8 W of power at 795 nm. The VAMP will faithfully amplify tunable... | |
| The VAMP™ TA-7616 Tapered Amplifier provides amplification within the wavelength range of 840-855 nm, offering up to 1 W of power at 850 nm. The VAMP will faithfully amplify tunable... | |
| The VAMP™ TA-7618 Tapered Ampflier provides amplification within the wavelength range of 910-920 nm, offering up to 1 W of power at 915 nm. The VAMP will faithfully amplify tunable... | |
| The Velocity™ TLB-6704 Widely Tunable Laser features a 635-638 nm tuning range and 8 mW of free space output power at 638 nm. It offers up to 5 nm/s tuning... | |
| The VeraSol-2 is an Class AAA LED-based Solar Simulator with a 2 in. x 2 in. illuminated area. Newport Corporation puts each LED-based system through rigorous testing for all aspects... | |
| The Vortex™ Plus TLB-6802 Finely Tunable Laser is available for 459-461 nm wavelengths and offers 40 mW of power at 461 nm and a mode-hop-free tuning range >25 GHz. The... | |
| The Vortex™ Plus TLB-6802-455 Finely Tunable Laser is available for 455-457 nm wavelengths and offers 40 mW of power at 455 nm and a mode-hop-free tuning range >25 GHz. The... | |
| The Vortex™ Plus TLB-6804 Finely Tunable Laser is available for 632.5-640 nm wavelengths and offers 8 mW of power at 638 nm and a mode-hop-free tuning range >120 GHz. The... | |
| The Vortex™ Plus TLB-6811 Finely Tunable Laser is available for 725-741 nm wavelengths and offers 20 mW of power at 737 nm and a mode-hop-free tuning range >100 GHz. The... | |
| The Vortex™ Plus TLB-6813 Finely Tunable Laser is available for 765-781 nm wavelengths and offers 70 mW of power at 780 nm and a mode-hop-free tuning range >100 GHz. The... | |
| The Vortex™ Plus TLB-6814 Finely Tunable Laser is available for 794-810 nm wavelengths and offers 30 mW of power at 795 nm and a mode-hop-free tuning range >100 GHz. The... | |
| The Vortex™ Plus TLB-6817 Finely Tunable Laser is available for 838-853 nm wavelengths and offers 50 mW of power at 852 nm and a mode-hop-free tuning range >90 GHz. The... | |
| The Vortex™ Plus TLB-6818 Finely Tunable Laser is available for 890-940 nm wavelengths and offers 30 mW of power at 895 nm and a mode-hop-free tuning range >90 GHz. The... | |
| The Vortex™ Plus TLB-6821 Finely Tunable Laser is available for 1030-1085 nm wavelengths and offers 70 mW of power at 1064 nm and a mode-hop-free tuning range >60 GHz. The... | |
| The Vortex™ Plus TLB-6825 Finely Tunable Laser is available for 1400-1490 nm wavelengths and offers 30 mW of power at 1400 nm and a mode-hop-free tuning range >60 GHz. The... | |
| The Vortex™ Plus TLB-6828 Finely Tunable Laser is available for 1520-1630 nm wavelengths and offers 30 mW of power at 1550 nm and a mode-hop-free tuning range >50 GHz. The... | |
| The Vortex™ Plus Vortex Plus Finely Tunable Laser is available for 940-990 nm wavelengths and offers 25 mW of power at 965 nm and a mode-hop-free tuning range >80 GHz. |
| << Prev |