Newport MKS Laser Diode, TO-9, 1550 nm, 1.6 W TO9-147-161

Description
The TO9-147-161 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1550nm ±20nm, with 1.6 Watts CW output power. When operated in pulsed mode has a center wavelength of 1550nm ±20nm (14 watts peak pulsed) in a standard TO-9 package. It is multimode, which allows for high coupling efficiency into optical fibers. With Newport’s industry renowned laser mounts, laser diode drivers, diode temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. Backed by 30 day return-for-credit with the products returned in the original sealed bag with no physical damage. Two TO-Can Packages Available Our TO-Can Laser Diode components are available in either 5.6 mm (TO-56) or 9 mm (TO-9) packages. Integrate with Newport Laser Diode Controllers With Newport’s industry renowned laser mounts, laser diode drivers and temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. For added convenience Newport offers combination laser diode driver and temperature controllers. Maximum Flexibility in Equipment Newport supplies all the necessary equipment to drive the lasers. You can build a complete laser system with our TO-can diode mounts, laser diode control instrumentation, and cabling accessories. Caution on Electrostatic Discharge (ESD) Each individual laser diode is tested and characterized, and guaranteed to operate, prior to shipment, by the renowned laser diode manufactures. The bare laser diodes are highly sensitive to ESD and it can happen from mundane activities such as connecting electrical cables. A grounding wrist strap, such as the FK-STRAP , is recommended when handling the laser diode. Laser Radiation Warning Radiation emitted by laser devices can be dangerous to the eyes and appropriate precautions must be taken in use. (Ref. BS EN 60825, HD 482 S1 & IEC 825) VISIBLE LASER RADIATION Warranty Newport offers a 30 day return-for-credit with the laser diodes returned in the original sealed bag.
Request a Quote
Description
The TO9-147-161 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1550nm ±20nm, with 1.6 Watts CW output power. When operated in pulsed mode has a center wavelength of 1550nm ±20nm (14 watts peak pulsed) in a standard TO-9 package. It is multimode, which allows for high coupling efficiency into optical fibers. With Newport’s industry renowned laser mounts, laser diode drivers, diode temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. Backed by 30 day return-for-credit with the products returned in the original sealed bag with no physical damage. Two TO-Can Packages Available Our TO-Can Laser Diode components are available in either 5.6 mm (TO-56) or 9 mm (TO-9) packages. Integrate with Newport Laser Diode Controllers With Newport’s industry renowned laser mounts, laser diode drivers and temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. For added convenience Newport offers combination laser diode driver and temperature controllers. Maximum Flexibility in Equipment Newport supplies all the necessary equipment to drive the lasers. You can build a complete laser system with our TO-can diode mounts, laser diode control instrumentation, and cabling accessories. Caution on Electrostatic Discharge (ESD) Each individual laser diode is tested and characterized, and guaranteed to operate, prior to shipment, by the renowned laser diode manufactures. The bare laser diodes are highly sensitive to ESD and it can happen from mundane activities such as connecting electrical cables. A grounding wrist strap, such as the FK-STRAP , is recommended when handling the laser diode. Laser Radiation Warning Radiation emitted by laser devices can be dangerous to the eyes and appropriate precautions must be taken in use. (Ref. BS EN 60825, HD 482 S1 & IEC 825) VISIBLE LASER RADIATION Warranty Newport offers a 30 day return-for-credit with the laser diodes returned in the original sealed bag.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode, TO-9, 1550 nm, 1.6 W - TO9-147-161 - Newport MKS
Irvine, CA, United States
Laser Diode, TO-9, 1550 nm, 1.6 W
TO9-147-161
Laser Diode, TO-9, 1550 nm, 1.6 W TO9-147-161
The TO9-147-161 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1550nm ±20nm, with 1.6 Watts CW output power. When operated in pulsed mode has a center wavelength of 1550nm ±20nm (14 watts peak pulsed) in a standard TO-9 package. It is multimode, which allows for high coupling efficiency into optical fibers. With Newport’s industry renowned laser mounts, laser diode drivers, diode temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. Backed by 30 day return-for-credit with the products returned in the original sealed bag with no physical damage. Two TO-Can Packages Available Our TO-Can Laser Diode components are available in either 5.6 mm (TO-56) or 9 mm (TO-9) packages. Integrate with Newport Laser Diode Controllers With Newport’s industry renowned laser mounts, laser diode drivers and temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. For added convenience Newport offers combination laser diode driver and temperature controllers. Maximum Flexibility in Equipment Newport supplies all the necessary equipment to drive the lasers. You can build a complete laser system with our TO-can diode mounts, laser diode control instrumentation, and cabling accessories. Caution on Electrostatic Discharge (ESD) Each individual laser diode is tested and characterized, and guaranteed to operate, prior to shipment, by the renowned laser diode manufactures. The bare laser diodes are highly sensitive to ESD and it can happen from mundane activities such as connecting electrical cables. A grounding wrist strap, such as the FK-STRAP , is recommended when handling the laser diode. Laser Radiation Warning Radiation emitted by laser devices can be dangerous to the eyes and appropriate precautions must be taken in use. (Ref. BS EN 60825, HD 482 S1 & IEC 825) VISIBLE LASER RADIATION Warranty Newport offers a 30 day return-for-credit with the laser diodes returned in the original sealed bag.

The TO9-147-161 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1550nm ±20nm, with 1.6 Watts CW output power. When operated in pulsed mode has a center wavelength of 1550nm ±20nm (14 watts peak pulsed) in a standard TO-9 package. It is multimode, which allows for high coupling efficiency into optical fibers. With Newport’s industry renowned laser mounts, laser diode drivers, diode temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. Backed by 30 day return-for-credit with the products returned in the original sealed bag with no physical damage.

Two TO-Can Packages Available

Our TO-Can Laser Diode components are available in either 5.6 mm (TO-56) or 9 mm (TO-9) packages.

Integrate with Newport Laser Diode Controllers

With Newport’s industry renowned laser mounts, laser diode drivers and temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. For added convenience Newport offers combination laser diode driver and temperature controllers.

Maximum Flexibility in Equipment


Newport supplies all the necessary equipment to drive the lasers. You can build a complete laser system with our TO-can diode mounts, laser diode control instrumentation, and cabling accessories.

Caution on Electrostatic Discharge (ESD)

Each individual laser diode is tested and characterized, and guaranteed to operate, prior to shipment, by the renowned laser diode manufactures. The bare laser diodes are highly sensitive to ESD and it can happen from mundane activities such as connecting electrical cables. A grounding wrist strap, such as the FK-STRAP , is recommended when handling the laser diode.

Laser Radiation Warning

Radiation emitted by laser devices can be dangerous to the eyes and appropriate precautions must be taken in use. (Ref. BS EN 60825, HD 482 S1 & IEC 825) VISIBLE LASER RADIATION

Warranty


Newport offers a 30 day return-for-credit with the laser diodes returned in the original sealed bag.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number TO9-147-161
Product Name Laser Diode, TO-9, 1550 nm, 1.6 W
Type CW or Pulsed
Unlock Full Specs
to access all available technical data

Similar Products