The Vortex™ Plus TLB-6814 Finely Tunable Laser is available for 794-810 nm wavelengths and offers 30 mW of power at 795 nm and a mode-hop-free tuning range >100 GHz. The Vortex Plus is the latest addition to our precision tunable lasers providing higher power than ever, combined with the same stability, mode-hop-free tuning range, and narrow linewidth as the Vortex II. In addition, the Vortex Plus includes an SMA port for direct to diode high speed current modulation. When requesting a quote, please specify the exact center wavelength (to 0.01 nm) in vacuum. Part number includes complete laser system and the TLB-6800-LN Laser Controller. Heads and controllers can also be sold separately. Custom wavelengths are also available.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | TLB-6814 |
| Product Name | Tunable Diode Laser, Vortex Plus, 794-810 nm |