The TO56-124-116 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1310nm ±20nm. When operated in pulsed mode has a center wavelength of 1310nm ±20nm (19 watts peak pulsed) in a standard TO-56 package. It is multimode, which allows for high coupling efficiency into optical fibers. With Newport’s industry renowned laser mounts, laser diode drivers, diode temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. Backed by 30 day return-for-credit with the products returned in the original sealed bag with no physical damage.
Two TO-Can Packages Available
Our TO-Can Laser Diode components are available in either 5.6 mm (TO-56) or 9 mm (TO-9) packages.
Integrate with Newport Laser Diode Controllers
With Newport’s industry renowned laser mounts, laser diode drivers and temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. For added convenience Newport offers combination laser diode driver and temperature controllers.
Maximum Flexibility in Equipment
Newport supplies all the necessary equipment to drive the lasers. You can build a complete laser system with our TO-can diode mounts, laser diode control instrumentation, and cabling accessories.
Caution on Electrostatic Discharge (ESD)
Each individual laser diode is tested and characterized, and guaranteed to operate, prior to shipment, by the renowned laser diode manufactures. The bare laser diodes are highly sensitive to ESD and it can happen from mundane activities such as connecting electrical cables. A grounding wrist strap, such as the FK-STRAP , is recommended when handling the laser diode.
Laser Radiation Warning
Radiation emitted by laser devices can be dangerous to the eyes and appropriate precautions must be taken in use. (Ref. BS EN 60825, HD 482 S1 & IEC 825) VISIBLE LASER RADIATION
Warranty
Newport offers a 30 day return-for-credit with the laser diodes returned in the original sealed bag.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | TO56-114-116 |
| Product Name | Pulsed Laser Diode, TO-56, 1310 nm, 19 W Peak |
| Type | Pulsed Laser Diode |