Siemens Corporation Switching module Siemens LOGO! CONTACT 24 - 6ED10574CA000AA0 6ED10574CA000AA0

Description
The LOGO! CONTACT 24 - 6ED1057-4CA00-0AA0 switching module from Siemens has a resistive consumption of up to 20 A, or 4 kW for motors. Three NO contacts and an NC contact are supplied with 24 VDC. Fast and trouble-free commissioning is ensured thanks to protection rating IP20 and DIN rail mounting. The LOGO! CONTACT 24 - 6ED1057-4CA00-0AA0 switching module is used for machine controls, transport equipment control or building management systems.
Description
The LOGO! CONTACT 24 - 6ED1057-4CA00-0AA0 switching module from Siemens has a resistive consumption of up to 20 A, or 4 kW for motors. Three NO contacts and an NC contact are supplied with 24 VDC. Fast and trouble-free commissioning is ensured thanks to protection rating IP20 and DIN rail mounting. The LOGO! CONTACT 24 - 6ED1057-4CA00-0AA0 switching module is used for machine controls, transport equipment control or building management systems.

Suppliers

Company
Product
Description
Supplier Links
Switching module Siemens LOGO! CONTACT 24 - 6ED10574CA000AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Switching module Siemens LOGO! CONTACT 24 - 6ED10574CA000AA0
Switching module Siemens LOGO! CONTACT 24 - 6ED10574CA000AA0
The LOGO! CONTACT 24 - 6ED1057-4CA00-0AA0 switching module from Siemens has a resistive consumption of up to 20 A, or 4 kW for motors. Three NO contacts and an NC contact are supplied with 24 VDC. Fast and trouble-free commissioning is ensured thanks to protection rating IP20 and DIN rail mounting. The LOGO! CONTACT 24 - 6ED1057-4CA00-0AA0 switching module is used for machine controls, transport equipment control or building management systems.

The LOGO! CONTACT 24 - 6ED1057-4CA00-0AA0 switching module from Siemens has a resistive consumption of up to 20 A, or 4 kW for motors. Three NO contacts and an NC contact are supplied with 24 VDC. Fast and trouble-free commissioning is ensured thanks to protection rating IP20 and DIN rail mounting. The LOGO! CONTACT 24 - 6ED1057-4CA00-0AA0 switching module is used for machine controls, transport equipment control or building management systems.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Logic Analyzers
Product Name Switching module Siemens LOGO! CONTACT 24 - 6ED10574CA000AA0
Unlock Full Specs
to access all available technical data

Similar Products