Siemens Corporation Starter Kit 230RCE Siemens LOGO! 6ED10573BA030AA8 6ED10573BA030AA8

Description
The Siemens LOGO! - Starter-Kit 230RCE 6ED1057-3BA03-0AA8 from Siemens consists of 1 x LOGO! 230RCE, 1 x LOGO! SOFT Comfort V8, 1 x screwdriver, 1 x WinCC Basic and 1 x SYSTAINER. The LOGO! 230 RCE - 6ED1052-1FB08-0BA0 micro PLC from Siemens with a display in three adjustable colors has an IP20 protection rating and operates with a supply voltage of 115/230 VAC. Up to 400 function blocks can be processed. The device has 8 digital inputs and 4 digital outputs (relays) available. The LOGO! 230 RCE - 6ED1052-1FB08-0BA0 Siemens controller with display is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integral web server applications allow wireless monitoring and control via smartphone, tablet or PC. Applications of the LOGO! 230 RCE - 6ED1052-1FB08-0BA0 logic module range from machine controls in industrial and manufacturing processes, building management systems and time-programmed controls of traffic lights to pump and filter systems. Use in special applications is also possible.
Description
The Siemens LOGO! - Starter-Kit 230RCE 6ED1057-3BA03-0AA8 from Siemens consists of 1 x LOGO! 230RCE, 1 x LOGO! SOFT Comfort V8, 1 x screwdriver, 1 x WinCC Basic and 1 x SYSTAINER. The LOGO! 230 RCE - 6ED1052-1FB08-0BA0 micro PLC from Siemens with a display in three adjustable colors has an IP20 protection rating and operates with a supply voltage of 115/230 VAC. Up to 400 function blocks can be processed. The device has 8 digital inputs and 4 digital outputs (relays) available. The LOGO! 230 RCE - 6ED1052-1FB08-0BA0 Siemens controller with display is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integral web server applications allow wireless monitoring and control via smartphone, tablet or PC. Applications of the LOGO! 230 RCE - 6ED1052-1FB08-0BA0 logic module range from machine controls in industrial and manufacturing processes, building management systems and time-programmed controls of traffic lights to pump and filter systems. Use in special applications is also possible.

Suppliers

Company
Product
Description
Supplier Links
Starter Kit 230RCE Siemens LOGO! 6ED10573BA030AA8 -  - Automation24, Inc.
King of Prussia, PA, United States
Starter Kit 230RCE Siemens LOGO! 6ED10573BA030AA8
Starter Kit 230RCE Siemens LOGO! 6ED10573BA030AA8
The Siemens LOGO! - Starter-Kit 230RCE 6ED1057-3BA03-0AA8 from Siemens consists of 1 x LOGO! 230RCE, 1 x LOGO! SOFT Comfort V8, 1 x screwdriver, 1 x WinCC Basic and 1 x SYSTAINER. The LOGO! 230 RCE - 6ED1052-1FB08-0BA0 micro PLC from Siemens with a display in three adjustable colors has an IP20 protection rating and operates with a supply voltage of 115/230 VAC. Up to 400 function blocks can be processed. The device has 8 digital inputs and 4 digital outputs (relays) available. The LOGO! 230 RCE - 6ED1052-1FB08-0BA0 Siemens controller with display is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integral web server applications allow wireless monitoring and control via smartphone, tablet or PC. Applications of the LOGO! 230 RCE - 6ED1052-1FB08-0BA0 logic module range from machine controls in industrial and manufacturing processes, building management systems and time-programmed controls of traffic lights to pump and filter systems. Use in special applications is also possible.

The Siemens LOGO! - Starter-Kit 230RCE 6ED1057-3BA03-0AA8 from Siemens consists of 1 x LOGO! 230RCE, 1 x LOGO! SOFT Comfort V8, 1 x screwdriver, 1 x WinCC Basic and 1 x SYSTAINER. The LOGO! 230 RCE - 6ED1052-1FB08-0BA0 micro PLC from Siemens with a display in three adjustable colors has an IP20 protection rating and operates with a supply voltage of 115/230 VAC. Up to 400 function blocks can be processed. The device has 8 digital inputs and 4 digital outputs (relays) available. The LOGO! 230 RCE - 6ED1052-1FB08-0BA0 Siemens controller with display is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integral web server applications allow wireless monitoring and control via smartphone, tablet or PC. Applications of the LOGO! 230 RCE - 6ED1052-1FB08-0BA0 logic module range from machine controls in industrial and manufacturing processes, building management systems and time-programmed controls of traffic lights to pump and filter systems. Use in special applications is also possible.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Logic Analyzers
Product Name Starter Kit 230RCE Siemens LOGO! 6ED10573BA030AA8
Unlock Full Specs
to access all available technical data

Similar Products