Siemens Corporation Logic module Siemens LOGO! 230 RCEO - 6ED10522FB080BA1 6ED10522FB080BA1

Description
The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 logic module from Siemens has an IP20 protection rating and works with a power supply of 115/230 VAC. Up to 400 function blocks can be processed. The device has 8 digital inputs and 4 digital outputs (relays) available. The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 micro PLC is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integrated web server enables wireless monitoring and operation via smartphone, tablet or PC. In addition, user-defined web pages can be stored as visualizations. The new LOGO! 8.3 logic modules also allow for cloud connection. The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 Siemens controller is used e. g. for machine controls in industrial and manufacturing processes, in building management technology, timing programs for traffic control systems as well as for use in pumps or filter systems. Special applications are also possible. Take a closer look and find out here why LOGO! logic modules from Siemens are essential for automation technology
Datasheet
Description
The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 logic module from Siemens has an IP20 protection rating and works with a power supply of 115/230 VAC. Up to 400 function blocks can be processed. The device has 8 digital inputs and 4 digital outputs (relays) available. The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 micro PLC is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integrated web server enables wireless monitoring and operation via smartphone, tablet or PC. In addition, user-defined web pages can be stored as visualizations. The new LOGO! 8.3 logic modules also allow for cloud connection. The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 Siemens controller is used e. g. for machine controls in industrial and manufacturing processes, in building management technology, timing programs for traffic control systems as well as for use in pumps or filter systems. Special applications are also possible. Take a closer look and find out here why LOGO! logic modules from Siemens are essential for automation technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic module Siemens LOGO! 230 RCEO - 6ED10522FB080BA1 -  - Automation24, Inc.
King of Prussia, PA, United States
Logic module Siemens LOGO! 230 RCEO - 6ED10522FB080BA1
Logic module Siemens LOGO! 230 RCEO - 6ED10522FB080BA1
The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 logic module from Siemens has an IP20 protection rating and works with a power supply of 115/230 VAC. Up to 400 function blocks can be processed. The device has 8 digital inputs and 4 digital outputs (relays) available. The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 micro PLC is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integrated web server enables wireless monitoring and operation via smartphone, tablet or PC. In addition, user-defined web pages can be stored as visualizations. The new LOGO! 8.3 logic modules also allow for cloud connection. The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 Siemens controller is used e. g. for machine controls in industrial and manufacturing processes, in building management technology, timing programs for traffic control systems as well as for use in pumps or filter systems. Special applications are also possible. Take a closer look and find out here why LOGO! logic modules from Siemens are essential for automation technology

The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 logic module from Siemens has an IP20 protection rating and works with a power supply of 115/230 VAC. Up to 400 function blocks can be processed. The device has 8 digital inputs and 4 digital outputs (relays) available. The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 micro PLC is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integrated web server enables wireless monitoring and operation via smartphone, tablet or PC. In addition, user-defined web pages can be stored as visualizations. The new LOGO! 8.3 logic modules also allow for cloud connection. The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 Siemens controller is used e. g. for machine controls in industrial and manufacturing processes, in building management technology, timing programs for traffic control systems as well as for use in pumps or filter systems. Special applications are also possible. Take a closer look and find out here why LOGO! logic modules from Siemens are essential for automation technology

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Logic Analyzers
Product Name Logic module Siemens LOGO! 230 RCEO - 6ED10522FB080BA1
Unlock Full Specs
to access all available technical data

Similar Products