Siemens Corporation Starter-Kit 12/24RCE + KTP700 Basic Siemens LOGO! - 6AV21323GB000AA1 6AV21323GB000AA1

Description
The LOGO! + KTP700 Basic Starter Kit 6AV2132-3GB00-0AA1 from Siemens consists of 1x LOGO! 12/24RCE, 1 x HMI KTP700 Basic, 1 x LOGO! Power 24V 1.3A, 1 x LOGO! SOFT Comfort V8, 1 x WinCC Basic, info material and 1 x SYSTAINER. The LOGO! 8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module from Siemens with color-changeable display in 3 colors has a protection rating of IP20 And operates with a voltage supply of 12/24 V DC. Up to 400 function blocks can be processed. The device has 8 digital inputs, 4 of which can be used in analog mode (0-10 V), as well as 4 digital outputs. The LOGO! 8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module with display is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integral web server applications allow wireless monitoring and control via smartphone, tablet or PC. Applications of the LOGO!8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module range from machine controls in industrial and manufacturing processes, building management systems and time-programmed controls of traffic lights to pump and filter systems. Use in special applications is also possible. The SIMATIC Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 has a 7" TFT-display with 65536 colors and can be operated via the built-in push-buttons or the touch display. The communication with the controller is via the Profinet interface. The Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 can be configured from WinCC Basic or STEP7 BASIC.
Description
The LOGO! + KTP700 Basic Starter Kit 6AV2132-3GB00-0AA1 from Siemens consists of 1x LOGO! 12/24RCE, 1 x HMI KTP700 Basic, 1 x LOGO! Power 24V 1.3A, 1 x LOGO! SOFT Comfort V8, 1 x WinCC Basic, info material and 1 x SYSTAINER. The LOGO! 8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module from Siemens with color-changeable display in 3 colors has a protection rating of IP20 And operates with a voltage supply of 12/24 V DC. Up to 400 function blocks can be processed. The device has 8 digital inputs, 4 of which can be used in analog mode (0-10 V), as well as 4 digital outputs. The LOGO! 8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module with display is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integral web server applications allow wireless monitoring and control via smartphone, tablet or PC. Applications of the LOGO!8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module range from machine controls in industrial and manufacturing processes, building management systems and time-programmed controls of traffic lights to pump and filter systems. Use in special applications is also possible. The SIMATIC Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 has a 7" TFT-display with 65536 colors and can be operated via the built-in push-buttons or the touch display. The communication with the controller is via the Profinet interface. The Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 can be configured from WinCC Basic or STEP7 BASIC.

Suppliers

Company
Product
Description
Supplier Links
Starter-Kit 12/24RCE + KTP700 Basic Siemens LOGO! - 6AV21323GB000AA1 -  - Automation24, Inc.
King of Prussia, PA, United States
Starter-Kit 12/24RCE + KTP700 Basic Siemens LOGO! - 6AV21323GB000AA1
Starter-Kit 12/24RCE + KTP700 Basic Siemens LOGO! - 6AV21323GB000AA1
The LOGO! + KTP700 Basic Starter Kit 6AV2132-3GB00-0AA1 from Siemens consists of 1x LOGO! 12/24RCE, 1 x HMI KTP700 Basic, 1 x LOGO! Power 24V 1.3A, 1 x LOGO! SOFT Comfort V8, 1 x WinCC Basic, info material and 1 x SYSTAINER. The LOGO! 8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module from Siemens with color-changeable display in 3 colors has a protection rating of IP20 And operates with a voltage supply of 12/24 V DC. Up to 400 function blocks can be processed. The device has 8 digital inputs, 4 of which can be used in analog mode (0-10 V), as well as 4 digital outputs. The LOGO! 8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module with display is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integral web server applications allow wireless monitoring and control via smartphone, tablet or PC. Applications of the LOGO!8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module range from machine controls in industrial and manufacturing processes, building management systems and time-programmed controls of traffic lights to pump and filter systems. Use in special applications is also possible. The SIMATIC Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 has a 7" TFT-display with 65536 colors and can be operated via the built-in push-buttons or the touch display. The communication with the controller is via the Profinet interface. The Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 can be configured from WinCC Basic or STEP7 BASIC.

The LOGO! + KTP700 Basic Starter Kit 6AV2132-3GB00-0AA1 from Siemens consists of 1x LOGO! 12/24RCE, 1 x HMI KTP700 Basic, 1 x LOGO! Power 24V 1.3A, 1 x LOGO! SOFT Comfort V8, 1 x WinCC Basic, info material and 1 x SYSTAINER. The LOGO! 8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module from Siemens with color-changeable display in 3 colors has a protection rating of IP20 And operates with a voltage supply of 12/24 V DC. Up to 400 function blocks can be processed. The device has 8 digital inputs, 4 of which can be used in analog mode (0-10 V), as well as 4 digital outputs. The LOGO! 8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module with display is programmable via Ethernet interface. Moreover, it can communicate with other modules of the LOGO! series and SIMATIC S7 devices. The integral web server applications allow wireless monitoring and control via smartphone, tablet or PC. Applications of the LOGO!8 12/24 RCE - 6ED1052-1MD00-0BA8 logic module range from machine controls in industrial and manufacturing processes, building management systems and time-programmed controls of traffic lights to pump and filter systems. Use in special applications is also possible. The SIMATIC Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 has a 7" TFT-display with 65536 colors and can be operated via the built-in push-buttons or the touch display. The communication with the controller is via the Profinet interface. The Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 can be configured from WinCC Basic or STEP7 BASIC.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Logic Analyzers
Product Name Starter-Kit 12/24RCE + KTP700 Basic Siemens LOGO! - 6AV21323GB000AA1
Unlock Full Specs
to access all available technical data

Similar Products