Siemens Corporation Pressure Regulator, 15 PSI without Safety Release Valve 40X15

Description
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm Connections: 1/4" NPT PSI Range: 0.5-15 Deletion of Safety release Valve (SRV)
Datasheet
Description
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm Connections: 1/4" NPT PSI Range: 0.5-15 Deletion of Safety release Valve (SRV)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator, 15 PSI without Safety Release Valve - 40X15 - Transcat, Inc.
Rochester, NY, USA
Pressure Regulator, 15 PSI without Safety Release Valve
40X15
Pressure Regulator, 15 PSI without Safety Release Valve 40X15
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm Connections: 1/4" NPT PSI Range: 0.5-15 Deletion of Safety release Valve (SRV)

Product Highlights

  • Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
  • Epoxy powder coat paint delivers improved corrosion resistance
  • Wide selection of regulated pressures [1" to 450 psi] affords application versatility
  • Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
  • Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm
  • Connections: 1/4" NPT
  • PSI Range: 0.5-15
  • Deletion of Safety release Valve (SRV)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Valves
Product Number 40X15
Product Name Pressure Regulator, 15 PSI without Safety Release Valve
Maximum Pressure 15.00 psi (10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valve for Sour Gas Service -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 to 30000.00 psi (14076 to 21113 m H2O)
View Details
VALVES - BP90-025-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details