Siemens Corporation Pressure Regulator, 15-450 PSIG Air loading, 1/4" NPT 40A450

Description
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm Connections: 1/4" NPT Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading PSI Range: 15-450
Description
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm Connections: 1/4" NPT Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading PSI Range: 15-450

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator, 15-450 PSIG Air loading, 1/4
Rochester, NY, USA
Pressure Regulator, 15-450 PSIG Air loading, 1/4" NPT
40A450
Pressure Regulator, 15-450 PSIG Air loading, 1/4" NPT 40A450
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm Connections: 1/4" NPT Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading PSI Range: 15-450

Product Highlights

  • Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
  • Epoxy powder coat paint delivers improved corrosion resistance
  • Wide selection of regulated pressures [1" to 450 psi] affords application versatility
  • Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
  • Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm
  • Connections: 1/4" NPT
  • Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading
  • PSI Range: 15-450
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Valves
Product Number 40A450
Product Name Pressure Regulator, 15-450 PSIG Air loading, 1/4" NPT
Maximum Pressure 15.00 to 450.00 psi (10.56 to 317 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-313SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
15mm MICROSOL - 01-221P204-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details