Siemens Corporation Pressure Regulator Tapped Exhst Air Load Prv, 1.5-100PSIG, 1/4" 42AE100

Description
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm Connections: 1/2" NPT With pressure-tight top housing, containing 1/4" NPT connection for supplementary air loading. With 1/8" NPT connection to collect exhaust when used with gases other than air. PSI Range: 1.5-100
Description
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm Connections: 1/2" NPT With pressure-tight top housing, containing 1/4" NPT connection for supplementary air loading. With 1/8" NPT connection to collect exhaust when used with gases other than air. PSI Range: 1.5-100

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator Tapped Exhst Air Load Prv, 1.5-100PSIG, 1/4
Rochester, NY, USA
Pressure Regulator Tapped Exhst Air Load Prv, 1.5-100PSIG, 1/4"
42AE100
Pressure Regulator Tapped Exhst Air Load Prv, 1.5-100PSIG, 1/4" 42AE100
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm Connections: 1/2" NPT With pressure-tight top housing, containing 1/4" NPT connection for supplementary air loading. With 1/8" NPT connection to collect exhaust when used with gases other than air. PSI Range: 1.5-100

Product Highlights

  • Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
  • Epoxy powder coat paint delivers improved corrosion resistance
  • Wide selection of regulated pressures [1" to 450 psi] affords application versatility
  • Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
  • Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm
  • Connections: 1/2" NPT
  • With pressure-tight top housing, containing 1/4" NPT connection for supplementary air loading.
  • With 1/8" NPT connection to collect exhaust when used with gases other than air.
  • PSI Range: 1.5-100
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Valves
Product Number 42AE100
Product Name Pressure Regulator Tapped Exhst Air Load Prv, 1.5-100PSIG, 1/4"
Maximum Pressure 1.50 to 100.00 psi (1.06 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Pipe -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
VALVES - BP90-025-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Insert Wafer Check Valves - DFT® FBC™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details