Siemens Corporation Pressure Regulator, 15-450 PSIG 40-450

Description
Product Highlights Moore Model # 40-450 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
Datasheet
Description
Product Highlights Moore Model # 40-450 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator, 15-450 PSIG - 40-450 - Transcat, Inc.
Rochester, NY, USA
Pressure Regulator, 15-450 PSIG
40-450
Pressure Regulator, 15-450 PSIG 40-450
Product Highlights Moore Model # 40-450 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)

Product Highlights

  • Moore Model # 40-450
  • Supply Pressure: 5 PSIG min. above regulated output
  • Supply Pressure Effect: 1:150
  • Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Valves
Product Number 40-450
Product Name Pressure Regulator, 15-450 PSIG
Maximum Pressure 15.00 to 450.00 psi (10.56 to 317 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way High Pressure Solenoid Valve - THP - Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Primary Material PVC
Media Corrosive, Ultra-Pure Liquids
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-37SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010014+AWD - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details