Siemens Corporation Pressure Regulator, 1-30 PSIG High Flow Capacity 42H30

Description
Product Highlights Moore Model # 42H30 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety Release Valve
Datasheet
Description
Product Highlights Moore Model # 42H30 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety Release Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator, 1-30 PSIG High Flow Capacity - 42H30 - Transcat, Inc.
Rochester, NY, USA
Pressure Regulator, 1-30 PSIG High Flow Capacity
42H30
Pressure Regulator, 1-30 PSIG High Flow Capacity 42H30
Product Highlights Moore Model # 42H30 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety Release Valve

Product Highlights

  • Moore Model # 42H30
  • Supply Pressure: 5 PSIG min. above regulated output
  • Supply Pressure Effect: 1:150
  • Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)

Each Unit Includes

  • Safety Release Valve
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Valves
Product Number 42H30
Product Name Pressure Regulator, 1-30 PSIG High Flow Capacity
Maximum Pressure 1.00 to 30.00 psi (0.7038 to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-100-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details