SIEMENS CORPORATION
40-200 -- PRESSURE REGULATOR, 3-200 PSIG
Siemens Corporation
Pressure Regulator, 3-200 PSIG
40-200
Description
Product Highlights
Moore Model # 40-200
Supply Pressure: 5 PSIG min. above regulated output
Supply Pressure Effect: 1:150
Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
Description
Product Highlights
Moore Model # 40-200
Supply Pressure: 5 PSIG min. above regulated output
Supply Pressure Effect: 1:150
Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
Datasheet
Suppliers
Pressure Regulator, 3-200 PSIG
40-200
Product Highlights
Moore Model # 40-200
Supply Pressure: 5 PSIG min. above regulated output
Supply Pressure Effect: 1:150
Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
Product Highlights
- Moore Model # 40-200
- Supply Pressure: 5 PSIG min. above regulated output
- Supply Pressure Effect: 1:150
- Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
40-200 |
|
Product Name
|
Pressure Regulator, 3-200 PSIG |
|
Maximum Pressure
|
3.00 to 200.00 psi (2.11 to 141 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVC
Valve Size
0.75 inch (19.05 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Metal Seated; Ball Check; Check
Primary Material
Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details