SIEMENS CORPORATION
40-300 -- PRESSURE REGULATOR, 7-300 PSIG
Siemens Corporation
Pressure Regulator, 7-300 PSIG
40-300
Description
Product Highlights
Moore Model # 40-300
Supply Pressure: 5 PSIG min. above regulated output
Supply Pressure Effect: 1:150
Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
Description
Product Highlights
Moore Model # 40-300
Supply Pressure: 5 PSIG min. above regulated output
Supply Pressure Effect: 1:150
Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
Datasheet
Suppliers
Pressure Regulator, 7-300 PSIG
40-300
Product Highlights
Moore Model # 40-300
Supply Pressure: 5 PSIG min. above regulated output
Supply Pressure Effect: 1:150
Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
Product Highlights
- Moore Model # 40-300
- Supply Pressure: 5 PSIG min. above regulated output
- Supply Pressure Effect: 1:150
- Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
40-300 |
|
Product Name
|
Pressure Regulator, 7-300 PSIG |
|
Maximum Pressure
|
7.00 to 300.00 psi (4.93 to 211 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metering
Primary Material
Aluminum; Stainless Steel (optional feature)
Media
Gas; High Purity; LP Gas; Air; Breathable
View Details
Valve Type
Control Valve
Media
Air
Flow (Cv)
11.20
View Details