SIEMENS CORPORATION
40X2 -- PRESSURE REGULATOR, 1-50" H20
Siemens Corporation
Pressure Regulator, 1-50" H20
40X2
Description
Product Highlights
Supply Pressure: 5 PSIG min. above regulated output
Supply Pressure Effect: 1:150
Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C
Includes Safety Release Valve
Description
Product Highlights
Supply Pressure: 5 PSIG min. above regulated output
Supply Pressure Effect: 1:150
Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C
Includes Safety Release Valve
Datasheet
Suppliers
Pressure Regulator, 1-50" H20
40-2X
Product Highlights
Supply Pressure: 5 PSIG min. above regulated output
Supply Pressure Effect: 1:150
Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C
Includes Safety Release Valve
Product Highlights
- Supply Pressure: 5 PSIG min. above regulated output
- Supply Pressure Effect: 1:150
- Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C
- Includes Safety Release Valve
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
40-2X |
|
Product Name
|
Pressure Regulator, 1-50" H20 |
|
Maximum Pressure
|
0.04 to 1.81 psi (0.0254 to 1.27 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Valve Type
Diaphragm
Primary Material
PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media
Corrosive, Ultra-Pure Liquids; Chemical
View Details
Valve Type
Thermostatic Expansion
Media
R-22
Valve Size
0.25 inch (6.35 mm)
View Details
Media
Gas; Air
Valve Size
0.05 inch (1.20 mm)
Maximum Pressure
0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details