Siemens Corporation Pressure Regulator 1-50 PSIG NC/NR 42-50

Description
Product Highlights Moore Model # 42-50 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety Release Valve
Datasheet
Description
Product Highlights Moore Model # 42-50 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety Release Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator 1-50 PSIG NC/NR - 42-50 - Transcat, Inc.
Rochester, NY, USA
Pressure Regulator 1-50 PSIG NC/NR
42-50
Pressure Regulator 1-50 PSIG NC/NR 42-50
Product Highlights Moore Model # 42-50 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety Release Valve

Product Highlights

  • Moore Model # 42-50
  • Supply Pressure: 5 PSIG min. above regulated output
  • Supply Pressure Effect: 1:150
  • Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)

Each Unit Includes

  • Safety Release Valve
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Valves
Product Number 42-50
Product Name Pressure Regulator 1-50 PSIG NC/NR
Maximum Pressure 1.00 to 50.00 psi (0.7038 to 35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303041 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
View Details
V86 Back Pressure Regulator 2 - 630244115 - Asahi/America, Inc.
Specs
Primary Material PP; Natural Polypropylene (PPn)
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Field Serviceable Check Valves -  - Lee Co. (The)
Specs
Valve Type Check; Field Serviceable Check Valves
Maximum Pressure 1500.00 psi (1056 m H2O)
View Details