Siemens Corporation Pressure Regulator, 0.5-15 PSIG 40-15

Description
Product Highlights Moore Model # 40-15 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180° F (-40 to 82.2°C) Each Unit Includes Safety Release Valve
Datasheet
Description
Product Highlights Moore Model # 40-15 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180° F (-40 to 82.2°C) Each Unit Includes Safety Release Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator, 0.5-15 PSIG - 40-15 - Transcat, Inc.
Rochester, NY, USA
Pressure Regulator, 0.5-15 PSIG
40-15
Pressure Regulator, 0.5-15 PSIG 40-15
Product Highlights Moore Model # 40-15 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180° F (-40 to 82.2°C) Each Unit Includes Safety Release Valve

Product Highlights

  • Moore Model # 40-15
  • Supply Pressure: 5 PSIG min. above regulated output
  • Supply Pressure Effect: 1:150
  • Ambient Temp. Limits: -40 to 180° F (-40 to 82.2°C)

Each Unit Includes

  • Safety Release Valve
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Valves
Product Number 40-15
Product Name Pressure Regulator, 0.5-15 PSIG
Maximum Pressure 0.50 to 15.00 psi (0.3519 to 10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-100-SS-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details