Siemens Corporation Pressure Regulator , 6-200" H20 40X7

Description
Product Highlights Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C Includes Safety Release Valve
Datasheet
Description
Product Highlights Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C Includes Safety Release Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator , 6-200
Rochester, NY, USA
Pressure Regulator , 6-200" H20
40-7X
Pressure Regulator , 6-200" H20 40-7X
Product Highlights Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C Includes Safety Release Valve

Product Highlights

  • Supply Pressure: 5 PSIG min. above regulated output
  • Supply Pressure Effect: 1:150
  • Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C
  • Includes Safety Release Valve
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Valves
Product Number 40-7X
Product Name Pressure Regulator , 6-200" H20
Maximum Pressure 0.22 to 7.23 psi (0.1526 to 5.09 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Diaphragm Valve - Series DG - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature); EPDM
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-39SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
8mm CHIPSOL MS - 14-213CM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details