SIEMENS CORPORATION
42HE100 -- PRESSURE REGULATOR, 1/8" NPT TAPPED EXHAUST, HIGH FLOW
Siemens Corporation
Pressure Regulator, 1/8" NPT Tapped Exhaust, High Flow
42HE100
Description
Product Highlights
Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
Epoxy powder coat paint delivers improved corrosion resistance
Wide selection of regulated pressures [1" to 450 psi] affords application versatility
Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm
Connections: 1/2" NPT
PSI Range: 1.5-100
High flow capacity
With 1/8" NPT connection to collect exhaust when used with gases other than air.
Description
Product Highlights
Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
Epoxy powder coat paint delivers improved corrosion resistance
Wide selection of regulated pressures [1" to 450 psi] affords application versatility
Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm
Connections: 1/2" NPT
PSI Range: 1.5-100
High flow capacity
With 1/8" NPT connection to collect exhaust when used with gases other than air.
Suppliers
Pressure Regulator, 1/8" NPT Tapped Exhaust, High Flow
42HE100
Product Highlights
Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
Epoxy powder coat paint delivers improved corrosion resistance
Wide selection of regulated pressures [1" to 450 psi] affords application versatility
Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm
Connections: 1/2" NPT
PSI Range: 1.5-100
High flow capacity
With 1/8" NPT connection to collect exhaust when used with gases other than air.
Product Highlights
- Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
- Epoxy powder coat paint delivers improved corrosion resistance
- Wide selection of regulated pressures [1" to 450 psi] affords application versatility
- Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
- Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm
- Connections: 1/2" NPT
- PSI Range: 1.5-100
- High flow capacity
- With 1/8" NPT connection to collect exhaust when used with gases other than air.
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
42HE100 |
|
Product Name
|
Pressure Regulator, 1/8" NPT Tapped Exhaust, High Flow |
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Needle
Media
Gas; Air; Compressed Air
Actuation
Manual
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
CPVC
Valve Size
0.25 inch (6.35 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Metal Seated; Ball Check; Check
Primary Material
Stainless Steel
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details