Siemens Corporation Pressure Regulator without Safety Release Valve 40HX100

Description
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm Connections: 1/4" NPT Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading - 1/4" NPT PSI Range: 1.5-100 Deletion of Safety release Valve (SRV) High flow capacity
Description
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm Connections: 1/4" NPT Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading - 1/4" NPT PSI Range: 1.5-100 Deletion of Safety release Valve (SRV) High flow capacity

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator without Safety Release Valve - 40H100X - Transcat, Inc.
Rochester, NY, USA
Pressure Regulator without Safety Release Valve
40H100X
Pressure Regulator without Safety Release Valve 40H100X
Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility Patented Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm Connections: 1/4" NPT Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading - 1/4" NPT PSI Range: 1.5-100 Deletion of Safety release Valve (SRV) High flow capacity

Product Highlights

  • Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
  • Epoxy powder coat paint delivers improved corrosion resistance
  • Wide selection of regulated pressures [1" to 450 psi] affords application versatility
  • Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
  • Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm
  • Connections: 1/4" NPT
  • Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading - 1/4" NPT
  • PSI Range: 1.5-100
  • Deletion of Safety release Valve (SRV)
  • High flow capacity
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Valves
Product Number 40H100X
Product Name Pressure Regulator without Safety Release Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369063 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
2 suppliers
T 21 Ball Valve 0 5 4 - 121604020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
375 Extreme Environment Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Extreme Environment Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details