Siemens Corporation Pressure Regulator, 1-30 PSIG 40-30

Description
Product Highlights Moore Model # 40-30 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety Release Valve
Datasheet
Description
Product Highlights Moore Model # 40-30 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety Release Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator, 1-30 PSIG - 40-30 - Transcat, Inc.
Rochester, NY, USA
Pressure Regulator, 1-30 PSIG
40-30
Pressure Regulator, 1-30 PSIG 40-30
Product Highlights Moore Model # 40-30 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety Release Valve

Product Highlights

  • Moore Model # 40-30
  • Supply Pressure: 5 PSIG min. above regulated output
  • Supply Pressure Effect: 1:150
  • Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C)

Each Unit Includes

  • Safety Release Valve
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Valves
Product Number 40-30
Product Name Pressure Regulator, 1-30 PSIG
Maximum Pressure 1.00 to 30.00 psi (0.7038 to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Pipe -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
VALVES - BP-049-PP-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Restrictor Check Valves (RCV) - DFT® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details