SIEMENS CORPORATION
42HA100 -- PRESSURE REGULATOR, HIGH FLOW 1.5-100 PSIG, AIR-LOADING
Siemens Corporation
Pressure Regulator, High Flow 1.5-100 PSIG, Air-loading
42HA100
Description
Product Highlights
Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
Epoxy powder coat paint delivers improved corrosion resistance
Wide selection of regulated pressures [1" to 450 psi] affords application versatility
Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm
Connections: 1/2" NPT
Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading - 1/4" NPT
PSI Range: 1.5-100
High flow capacity
Description
Product Highlights
Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
Epoxy powder coat paint delivers improved corrosion resistance
Wide selection of regulated pressures [1" to 450 psi] affords application versatility
Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm
Connections: 1/2" NPT
Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading - 1/4" NPT
PSI Range: 1.5-100
High flow capacity
Suppliers
Pressure Regulator, High Flow 1.5-100 PSIG, Air-loading
42HA100
Product Highlights
Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
Epoxy powder coat paint delivers improved corrosion resistance
Wide selection of regulated pressures [1" to 450 psi] affords application versatility
Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm
Connections: 1/2" NPT
Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading - 1/4" NPT
PSI Range: 1.5-100
High flow capacity
Product Highlights
- Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure
- Epoxy powder coat paint delivers improved corrosion resistance
- Wide selection of regulated pressures [1" to 450 psi] affords application versatility
- Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
- Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm
- Connections: 1/2" NPT
- Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading - 1/4" NPT
- PSI Range: 1.5-100
- High flow capacity
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
42HA100 |
|
Product Name
|
Pressure Regulator, High Flow 1.5-100 PSIG, Air-loading |
|
Maximum Pressure
|
1.50 to 100.00 psi (1.06 to 70.38 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Jewellok Technology Co., Ltd.
Primary Material
Stainless Steel
Media
Gas
Maximum Pressure
4351.13 psi (3062 m H2O)
View Details
Valve Type
Relief
Connection Description
Quick Connect
View Details
Valve Type
Diaphragm
Primary Material
PP; Pigmented PP High Purity
Valve Size
1.50 inch (38.10 mm)
View Details