E-Switch, Inc. DIP Switches KAE04SGGT

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - EG5028-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG5028-ND
DIP Switches EG5028-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switches 1400-KAE04SGGT
DIP, 25mA, SPST, Gull Wing

DIP, 25mA, SPST, Gull Wing

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
KAE04SGGT
Switches - DIP Switches KAE04SGGT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
KAE04SGGT
DIP Switches/SIP Switches KAE04SGGT
DIP Switches/SIP Switches 4 Position Recessed w/o Seal Gullwing

DIP Switches/SIP Switches 4 Position Recessed w/o Seal Gullwing

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number EG5028-ND 1400-KAE04SGGT KAE04SGGT KAE04SGGT
Product Name DIP Switches Dip Switches Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Other Terminal Type
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SR Piano DIP Switch - A6SR-6104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 15.14 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-1825006-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers