Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
ULTRA-MINIATURE DIP SLIDE
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches SMT .100 2.54MM
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 360-3899-ND | 2300-JS0204AP4-S | JS0204AP4-S | JS0204AP4-S |
| Product Name | DIP Switches | Dip Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps |