E-Switch, Inc. Dip Switches KAE02LGGT

Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet
Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switches 1400-KAE02LGGT
DIP, 25mA, SPST, Gull Wing

DIP, 25mA, SPST, Gull Wing

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
KAE02LGGT
Switches - DIP Switches KAE02LGGT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
KAE02LGGT
DIP Switches / SIP Switches KAE02LGGT
DIP Switches / SIP Switches 2 Position Extended Gold Gullwing

DIP Switches / SIP Switches 2 Position Extended Gold Gullwing

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1400-KAE02LGGT KAE02LGGT KAE02LGGT
Product Name Dip Switches Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319764-3 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6T Slide DIP Switch - A6T-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers