DIP, 25mA, SPST, Gull Wing
SWITCH SLIDE DIP SPST 0.025A 24V
SWITCH SLIDE DIP SPST 0.025A 24V
Dip Switch Position Actuator
DIP Switches / SIP Switches 1 Position Recessed w/Seal Gullwing
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1400-KAE01TGGR | 141-KAE01TGGRCT-ND | KAE01TGGR | KAE01TGGR |
| Product Name | Dip Switches | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Surface Mount Technology | ||
| Other Terminal Type | Gull Wing | |||
| Features | Available in Tape and Reel Packaging | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps |