Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 100mA 5VDC
10MM ULTRA-THIN DIP ROTARY
SWITCH ROTARY DIP BCD 100MA 5V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 360-3722-ND | 2300-FR01KR10P-W | FR01KR10P-W |
| Product Name | DIP Switches | Rotary Dip Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | BCD | BCD | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole |