DIP, 25mA, SPST, Gull Wing
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches/SIP Switches 4 Position Recessed w/Seal Gullwing
DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAE Series RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1400-KAE04TGGT | EG5029-ND | KAE04TGGT | 61W9715 | KAE04TGGT |
| Product Name | Dip Switches | DIP Switches | DIP Switches/SIP Switches | Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits E-Switch | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Other Terminal Type | Gull Wing | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) |