Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
ULTRA-MINIATURE DIP SLIDE
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | JS0108AP4-ND | 2300-JS0108AP4 | JS0108AP4 |
| Product Name | DIP Switches | Dip Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | ||
| Max Current Rating | 0.0250 amps |