Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
DIP, 25mA, SPST, Gull Wing
DIP Switches/SIP Switches 6 Position Extended Gullwing Gold
SWITCH PIANO DIP SPST 25MA 24V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | EG5860DKR-ND | 1400-KAC06LGGR | KAC06LGGR | KAC06LGGR |
| Product Name | DIP Switches | Dip Switches | DIP Switches/SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Other Terminal Type | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts |