SWITCH DIP SLIDE SPST 25MA 24V
SWITCH SLIDE DIP SPDT 0.025A 24V
SWITCH SLIDE DIP SPDT 0.025A 24V
DIP, 25mA, SPST, Gull Wing
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 141-KAG08TGGRTR-ND | 1400-KAG08TGGR |
| Product Name | DIP Switches | Dip Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Surface Mount Technology | Other Terminal Type |
| Max Current Rating | 0.0250 amps | 0.0250 amps |
| Max DC Voltage Rating | 24 volts |