E-Switch, Inc. Dip Switches KAC04LGGR

Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet
Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switches 1400-KAC04LGGR
DIP, 25mA, SPST, Gull Wing

DIP, 25mA, SPST, Gull Wing

Supplier's Site Datasheet
DIP Switches - EG5859TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG5859TR-ND
DIP Switches EG5859TR-ND
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
KAC04LGGR
Switches - DIP Switches KAC04LGGR
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
KAC04LGGR
DIP Switches / SIP Switches KAC04LGGR
DIP Switches / SIP Switches 4 Position Extended Gullwing Gold

DIP Switches / SIP Switches 4 Position Extended Gullwing Gold

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1400-KAC04LGGR EG5859TR-ND KAC04LGGR KAC04LGGR
Product Name Dip Switches DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Surface Mount Technology
Other Terminal Type Gull Wing
Features Available in Tape and Reel Packaging
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825360-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
A6HR Piano DIP Switch - A6HR-0104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 13.83 x 6.75 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-954TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details