E-Switch, Inc. Dip Switches KAE09LGGT

Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet
Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switches 1400-KAE09LGGT
DIP, 25mA, SPST, Gull Wing

DIP, 25mA, SPST, Gull Wing

Supplier's Site Datasheet
DIP Switches - EG5038-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG5038-ND
DIP Switches EG5038-ND
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 9Pos, Spst, Slide, Smd; No. Of Circuits E-Switch - 61W9736 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 9Pos, Spst, Slide, Smd; No. Of Circuits E-Switch
61W9736
Dip Switch, 9Pos, Spst, Slide, Smd; No. Of Circuits E-Switch 61W9736
DIP SWITCH, 9POS, SPST, SLIDE, SMD; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAE Series RoHS Compliant: Yes

DIP SWITCH, 9POS, SPST, SLIDE, SMD; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
KAE09LGGT
DIP Switches / SIP Switches KAE09LGGT
DIP Switches / SIP Switches 9 Position Extended Gold Gullwing

DIP Switches / SIP Switches 9 Position Extended Gold Gullwing

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
KAE09LGGT
Switches - DIP Switches KAE09LGGT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1400-KAE09LGGT EG5038-ND 61W9736 KAE09LGGT KAE09LGGT
Product Name Dip Switches DIP Switches Dip Switch, 9Pos, Spst, Slide, Smd; No. Of Circuits E-Switch DIP Switches / SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Surface Mount Technology Surface Mount Technology
Other Terminal Type Gull Wing
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-7101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
View Details
2 suppliers