10MM ULTRA-THIN SMT DIP ROTARY
Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 5VDC
DIP Switches / SIP Switches SMT SHAFT ACTUATOR REAL CODED 10 POSITION UPRIGHT MOUNT
SWITCH ROTARY DIP BCD 100MA 5V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 2300-FR02KR10P | FR02KR10P-ND | FR02KR10P | FR02KR10P |
| Product Name | Rotary Dip Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | ||
| Other Pole and Throw | BCD | BCD |